DIODE ZENER 4.3V 5W DO204AC
DIODE ZENER 4.3V 5W DO204AC
Diode, Zener, 5.00W, 4.3V, ±5%, DO-204AC (DO-15)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4786-1N5336BCT-ND | 1602-1N5336B |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |