DIODE ZENER 100V 1W DO204AL
Diode, Zener, 1.00W, 100.0V, ±5%, DO-204AL (DO-41 Glass)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4786-1N4764A-ND | 1602-1N4764A |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | 200 C (392 F) |