Suttner America Company 4000 PSI High Pressure Hose B3V00334

Description
Black water resistant synthetic rubber.
Description
Black water resistant synthetic rubber.

Suppliers

Company
Product
Description
Supplier Links
4000 PSI High Pressure Hose - B3V00334 - Suttner America Company
Dubuque, IA, USA
4000 PSI High Pressure Hose
B3V00334
4000 PSI High Pressure Hose B3V00334
Black water resistant synthetic rubber.

Black water resistant synthetic rubber.

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Industrial Hose
Product Number B3V00334
Product Name 4000 PSI High Pressure Hose
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
O.D. 0.693 inch (17.6 mm)
Working Pressure 4000 psi (2815 m H2O)
Temperature Range -20 to 250 F (-28.89 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Ribbon Hose - URH8-0804-02T - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61203 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1366522 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details