Suttner America Company Turbo Nozzle Strainer 900000019

Description
Essential protection for turbo nozzle to prevent dirt or other damaging particles from entering turbo nozzle.
Description
Essential protection for turbo nozzle to prevent dirt or other damaging particles from entering turbo nozzle.

Suppliers

Company
Product
Description
Supplier Links
Turbo Nozzle Strainer - 900000019 - Suttner America Company
Dubuque, IA, USA
Turbo Nozzle Strainer
900000019
Turbo Nozzle Strainer 900000019
Essential protection for turbo nozzle to prevent dirt or other damaging particles from entering turbo nozzle.

Essential protection for turbo nozzle to prevent dirt or other damaging particles from entering turbo nozzle.

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Strainers
Product Number 900000019
Product Name Turbo Nozzle Strainer
Strainer Style Strainer Assembly
Strainer Type In-line Strainers
Applications General Purpose
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 4582219 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Bronze; Bronze
View Details
Osprey™ 93.00 Inch (in) Diameter (A) Gravity Strainer - 22 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
3 in. Size Aluminum Plate Strainer (NPT Threads)|Master File - APS300 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.2500 inches (6.35 mm)
Pipe Connection Threaded
View Details
Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details