Reed switch encased in protective vacuum sealed glass tube eliminating exposure to corrosive cleaning chemicals.. Mounts further downstream in pumping system than traditional vacuum switches, thereby minimizing potential leak points that can cause vacuum switches to close.. Easy reed switch replacement. Most proven and reliable flow switches in the industry.. Cord length 47 in., Brass Material Housing, 75 PSI MIN, Flow rate MIN: 1.0 GPM.
| Suttner America Company | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | 200005500 |
| Product Name | ST-5 Flow Switch |
| Meter Type | Volumetric Flow Meter |
| Pipe Diameter | 0.38 inch (9.52 mm) |
| Mounting | In-line |
| End Fittings | In-line Threaded |
| Process Media Type | Liquid |