Suttner America Company High Pressure Hose w/ Screw Coupling 080032015

Description
Perfect hose for light duty pressure washers. 2300 PSI.
Description
Perfect hose for light duty pressure washers. 2300 PSI.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Hose w/ Screw Coupling - 080032015 - Suttner America Company
Dubuque, IA, USA
High Pressure Hose w/ Screw Coupling
080032015
High Pressure Hose w/ Screw Coupling 080032015
Perfect hose for light duty pressure washers. 2300 PSI.

Perfect hose for light duty pressure washers. 2300 PSI.

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Industrial Hose
Product Number 080032015
Product Name High Pressure Hose w/ Screw Coupling
Product Form Assembly
O.D. 0.500 inch (12.7 mm)
Working Pressure 2300 psi (1619 m H2O)
Media Oil/Fuel
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Polyurethane Hose - URH1-0402 - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hydraulic Tubes - 4325763 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.709 inch (18 mm)
O.D. 0.866 inch (22 mm)
Weight 0.7 lbs/ft (1.0000 g/mm)
View Details