Susumu Co., Ltd. Attenuators PAT1632-C-2DB-T1

Description
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 125mW 1206 (3216 Metric)
Datasheet
Description
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 125mW 1206 (3216 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PAT1632-C-2DB-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PAT1632-C-2DB-T1
Attenuators PAT1632-C-2DB-T1
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PAT1632-C-2DB-T1
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
2500 MHz Attenuator - 852-LAT-8+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
Fixed Attenuators - NFA031K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details