Susumu Co., Ltd. Attenuators PAT0816-C-7DB-T5

Description
RF Attenuators 7dB 0 Hz ~ 10 GHz 50 Ohms 64mW 0603 (1608 Metric)
Description
RF Attenuators 7dB 0 Hz ~ 10 GHz 50 Ohms 64mW 0603 (1608 Metric)
Datasheet
Datasheet Summary
Powered by GS/AI

The PAT0816-C-7DB-T5 is a high precision chip attenuator from Quarktwin Technology Ltd., designed for applications requiring reliable signal attenuation. It operates over a wide frequency range from DC to 10 GHz and has an impedance of 50 ohms. This attenuator provides a nominal attenuation of 7 dB with a tolerance of ±0.5 dB, making it suitable for precise signal management in various RF applications. The device features a wrap-around terminal design, facilitating easy mounting similar to standard chip resistors. It is available in a compact 0603 (1608 metric) size, contributing to the miniaturization of electronic devices. The rated power handling capability is 64 mW, and it can operate within a temperature range of -55°C to +125°C. The product is packaged in quantities of 1,000 pieces per reel, making it convenient for bulk purchasing. Engineers looking for a reliable and compact solution for RF signal attenuation may find the PAT0816-C-7DB-T5 to be a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The PAT0816-C-7DB-T5 is a high precision chip attenuator from Quarktwin Technology Ltd., designed for applications requiring reliable signal attenuation. It operates over a wide frequency range from DC to 10 GHz and has an impedance of 50 ohms. This attenuator provides a nominal attenuation of 7 dB with a tolerance of ±0.5 dB, making it suitable for precise signal management in various RF applications. The device features a wrap-around terminal design, facilitating easy mounting similar to standard chip resistors. It is available in a compact 0603 (1608 metric) size, contributing to the miniaturization of electronic devices. The rated power handling capability is 64 mW, and it can operate within a temperature range of -55°C to +125°C. The product is packaged in quantities of 1,000 pieces per reel, making it convenient for bulk purchasing. Engineers looking for a reliable and compact solution for RF signal attenuation may find the PAT0816-C-7DB-T5 to be a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PAT0816-C-7DB-T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PAT0816-C-7DB-T5
Attenuators PAT0816-C-7DB-T5
RF Attenuators 7dB 0 Hz ~ 10 GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 7dB 0 Hz ~ 10 GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PAT0816-C-7DB-T5
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2221986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details