Susumu Co., Ltd. Attenuators ATS1005-8DB-FD-T1

Description
RF Attenuators 8dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)
Datasheet
Description
RF Attenuators 8dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - ATS1005-8DB-FD-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 8dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)

RF Attenuators 8dB 0 Hz ~ 50 GHz 50 Ohms 100mW 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number ATS1005-8DB-FD-T1
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Jitter Attenuators - SI5342D-D06988-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Attenuators - 3157-BW-S5W5+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers