Susumu International USA Chip Resistor - Surface Mount RR0510P-563-D

Description
56 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
56 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RR05P56.0KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RR05P56.0KDCT-ND
Chip Resistor - Surface Mount RR05P56.0KDCT-ND
56 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RR05P56.0KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RR05P56.0KDTR-ND
Chip Resistor - Surface Mount RR05P56.0KDTR-ND
56 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RR05P56.0KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RR05P56.0KDDKR-ND
Chip Resistor - Surface Mount RR05P56.0KDDKR-ND
56 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 56K, 0.5%, 0.063W, 0402, Reel; Resistance Susumu - 28K0373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 56K, 0.5%, 0.063W, 0402, Reel; Resistance Susumu
28K0373
Res, Thin Film, 56K, 0.5%, 0.063W, 0402, Reel; Resistance Susumu 28K0373
RES, THIN FILM, 56K, 0.5%, 0.063W, 0402, REEL; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 56K, 0.5%, 0.063W, 0402, REEL; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RR05P56.0KDCT-ND 28K0373
Product Name Chip Resistor - Surface Mount Res, Thin Film, 56K, 0.5%, 0.063W, 0402, Reel; Resistance Susumu
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers