560 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
560 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
RES SMD 560 OHM 0.5% 1/20W 0201
RES SMD 560 OHM 0.5% 1/20W 0201
RES, 560R, 0.5%, 0.05W, METAL FILM, 0201; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:Precision RoHS Compliant: Yes
RES, 560R, 0.5%, 0.05W, METAL FILM, 0201; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:Precision RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RR03P560DTR-ND | RR0306P-561-D | RR0306P-561-D | 43T3520 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 560R, 0.5%, 0.05W, Metal Film, 0201; Resistance Susumu |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | 0201; 0201 [0603 Metric] | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | 560 ohms |