Susumu International USA Resistor Kits RL3720W-KIT

Description
Thin Film Resistor Kit 0.004 ~ 1 Ohm ±1% 1W Surface Mount 600 Pieces (20 Values - 30 Each)
Request a Quote Datasheet
Description
Thin Film Resistor Kit 0.004 ~ 1 Ohm ±1% 1W Surface Mount 600 Pieces (20 Values - 30 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - SSM3720W-KIT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Kits
SSM3720W-KIT-ND
Resistor Kits SSM3720W-KIT-ND
Thin Film Resistor Kit 0.004 ~ 1 Ohm ±1% 1W Surface Mount 600 Pieces (20 Values - 30 Each)

Thin Film Resistor Kit 0.004 ~ 1 Ohm ±1% 1W Surface Mount 600 Pieces (20 Values - 30 Each)

Buy Now Datasheet
Resistor Kit, Low Resistance Chip; Kit Contents Susumu - 85K1514 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, Low Resistance Chip; Kit Contents Susumu
85K1514
Resistor Kit, Low Resistance Chip; Kit Contents Susumu 85K1514
RESISTOR KIT, LOW RESISTANCE CHIP; Kit Contents:600-Pcs of 0.001ohm to 1ohm 0815 Size Thin Film Resistors; Power Rating:1W; Range of Resistor Values:0.001ohm to 1ohm; Resistance Tolerance:± 1%; No. of Items in Kit:600 RoHS Compliant: Yes

RESISTOR KIT, LOW RESISTANCE CHIP; Kit Contents:600-Pcs of 0.001ohm to 1ohm 0815 Size Thin Film Resistors; Power Rating:1W; Range of Resistor Values:0.001ohm to 1ohm; Resistance Tolerance:± 1%; No. of Items in Kit:600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SSM3720W-KIT-ND 85K1514
Product Name Resistor Kits Resistor Kit, Low Resistance Chip; Kit Contents Susumu
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0040 to 1 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details