Susumu International USA Chip Resistor - Surface Mount RL1220S-1R3-F

Description
1.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film
Request a Quote Datasheet
Description
1.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RL12S1.30FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RL12S1.30FCT-ND
Chip Resistor - Surface Mount RL12S1.30FCT-ND
1.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

1.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RL12S1.30FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RL12S1.30FTR-ND
Chip Resistor - Surface Mount RL12S1.30FTR-ND
1.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

1.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RL12S1.30FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RL12S1.30FDKR-ND
Chip Resistor - Surface Mount RL12S1.30FDKR-ND
1.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

1.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RL1220S-1R3-F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RL1220S-1R3-F
Resistors - Chip Resistor - Surface Mount RL1220S-1R3-F
RES SMD 1.3 OHM 1% 1/3W 0805

RES SMD 1.3 OHM 1% 1/3W 0805

Supplier's Site
Current Sensors, 0805 Size, 1/4W, 1% Susumu - 28K3957 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensors, 0805 Size, 1/4W, 1% Susumu
28K3957
Current Sensors, 0805 Size, 1/4W, 1% Susumu 28K3957
CURRENT SENSORS, 0805 SIZE, 1/4W, 1%

CURRENT SENSORS, 0805 SIZE, 1/4W, 1%

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL12S1.30FCT-ND RL1220S-1R3-F 28K3957
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sensors, 0805 Size, 1/4W, 1% Susumu
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805
Resistance Range 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details