Susumu International USA Chip Resistor - Surface Mount RG2012N-560-W-T5

Description
56 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
56 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RG2012N-560-W-T5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RG2012N-560-W-T5-ND
Chip Resistor - Surface Mount RG2012N-560-W-T5-ND
56 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RG2012N-560-W-T5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RG2012N-560-W-T5
Chip Resistor - Surface Mount RG2012N-560-W-T5
RES SMD 56 OHM 0.05% 1/8W 0805

RES SMD 56 OHM 0.05% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RG2012N-560-W-T5-ND RG2012N-560-W-T5
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data