160 Ohms ±0.02% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RESISTOR, THIN FILM, 160 OHM, 63mW, 0.02%, FULL REEL; Resistance:160ohm; Resistance Tolerance:± 0.02%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RG1608V-161-P-T1-ND | 73M8389 |
| Product Name | Chip Resistor - Surface Mount | Resistor, Thin Film, 160 Ohm, 63Mw, 0.02%, Full Reel; Resistance Susumu |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 160 ohms | 160 ohms |