Manufacturer: Susumu
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200582-PCMB065T-2R2
Current Rating: 8 A
Inductance: 2.2 µH
Categories: Chip Resistor - Surface Mount
DC Resistance (DCR): 11.2 mΩ
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Saturation Current: 12 A
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 1200582-PCMB065T-2R2MS |
| Product Name | Chip Resistor - Surface Mount - PCMB065T-2R2MS |