Susumu International USA Chip Resistor - Surface Mount HRG3216P-6191-D-T5

Description
6.19 kOhms ±0.5% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.5% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HRG3216P-6191-D-T5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HRG3216P-6191-D-T5-ND
Chip Resistor - Surface Mount HRG3216P-6191-D-T5-ND
6.19 kOhms ±0.5% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.19 kOhms ±0.5% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 6K19, 0.5%, 1W, 1206, Thin Film; Resistance Susumu - 70AC0276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.5%, 1W, 1206, Thin Film; Resistance Susumu
70AC0276
Res, 6K19, 0.5%, 1W, 1206, Thin Film; Resistance Susumu 70AC0276
RES, 6K19, 0.5%, 1W, 1206, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 6K19, 0.5%, 1W, 1206, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.5%, 1W, 1206, Thin Film; Resistance Susumu - 70AC0275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.5%, 1W, 1206, Thin Film; Resistance Susumu
70AC0275
Res, 6K19, 0.5%, 1W, 1206, Thin Film; Resistance Susumu 70AC0275
RES, 6K19, 0.5%, 1W, 1206, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 6K19, 0.5%, 1W, 1206, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - HRG3216P-6191-D-T5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HRG3216P-6191-D-T5
Chip Resistor - Surface Mount HRG3216P-6191-D-T5
RES SMD 6.19K OHM 0.5% 1W 1206

RES SMD 6.19K OHM 0.5% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number HRG3216P-6191-D-T5-ND 70AC0276 HRG3216P-6191-D-T5
Product Name Chip Resistor - Surface Mount Res, 6K19, 0.5%, 1W, 1206, Thin Film; Resistance Susumu Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9880 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details