Manufacturer: Surge Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137492-VZH681M1CTR-
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Life (Hours): 2000 hours
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1137492-VZH681M1CTR-1010S |
| Product Name | Custom Parts - Custom Parts (U - Z) - VZH681M1CTR-1010S |