CAP ALUM 35V POLAR
CAP ALUM 35V POLAR
CAP ALUM 35V POLAR
CAPACITOR, ELECTROLYTIC, 35V, 47
CAPACITOR, ELECTROLYTIC, 35V, 47
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4403-VZH470M1VTR-0606SCT-ND | 4403-VZH470M1VTR-0606SDKR-ND | VZH470M1VTR-0606S | VZH470M1VTR-0606S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose |
| Features | Polarized | Polarized | Polarized | Polarized |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |