The Win Source Electronics part number 1383846-VZH331M1VTR-
Win Source Part Number: 1383846-VZH331M1VTR-
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: VZH
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Impedance: 80 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: 3A001
Fake Threat In the Open Market: 41 pct.
HTSUS: 8532.22.0020
Mfr: Surge Components
Ripple Current @ High Frequency: 850 mA @ 100 kHz
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 500 pcs
330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1383846-VZH331M1VTR-1010CS | 4403-VZH331M1VTR-1010CSTR-ND |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 35 volts |