Manufacturer: Surge Components
Win Source Part Number: 903110-VZH221M1VTR-0
Series: VZH
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Package: Reel - TR
Package: Radial, Can - SMD
Mounting: Surface Mount
Categories: Capacitors
ECCN: 3A001
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 500
HTSUS: 8532.22.0020
Other Part Number: 2616-VZH221M1VTR-081
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 903110-VZH221M1VTR-0810CS | 4403-VZH221M1VTR-0810CSTR-ND |
| Product Name | Aluminum Capacitors - VZH221M1VTR-0810CS | Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Mounting Style | Surface Mount Technology | Surface Mount Technology |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Features | Polarized |