220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Win Source Part Number: 1307284-VZH221M1HTR-
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: VZH
Package: Tape & Reel (TR),Strip
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Impedance: 180 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: 3A001
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: SURGE
Other Names: 2616-VZH221M1HTR-101
Ripple Current @ High Frequency: 670 mA @ 100 kHz
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4403-VZH221M1HTR-1010CSCT-ND | 1307284-VZH221M1HTR-1010CS |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |