Surge Components, Inc. Aluminum Electrolytic Capacitors VZH101M1ETR-0607S

Description
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4403-VZH101M1ETR-0607SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VZH101M1ETR-0607SCT-ND
Aluminum Electrolytic Capacitors 4403-VZH101M1ETR-0607SCT-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VZH101M1ETR-0607STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VZH101M1ETR-0607STR-ND
Aluminum Electrolytic Capacitors 4403-VZH101M1ETR-0607STR-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1329920-VZH101M1ETR-0607S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1329920-VZH101M1ETR-0607S
Capacitors - Aluminum Electrolytic Capacitors 1329920-VZH101M1ETR-0607S
Manufacturer: SURGE Win Source Part Number: 1329920-VZH101M1ETR- 0607S Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Tape & Reel (TR),Strip Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V Impedance: 360 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: 3A001 Fake Threat In the Open Market: 83 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: 2616-VZH101M1ETR-060 7STR,2616-VZH101M1ET R-0607S RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 280 mA @ 100 kHz

Manufacturer: SURGE
Win Source Part Number: 1329920-VZH101M1ETR-0607S
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Tape & Reel (TR),Strip
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Impedance: 360 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: 3A001
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: 2616-VZH101M1ETR-0607STR,2616-VZH101M1ETR-0607S
RoHS Status: ROHS3 Compliant
Ripple Current @ High Frequency: 280 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VZH101M1ETR-0607S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VZH101M1ETR-0607S
Capacitors - Aluminum Electrolytic Capacitors VZH101M1ETR-0607S
CAP ALUM 100UF 20% 25V SMD

CAP ALUM 100UF 20% 25V SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4403-VZH101M1ETR-0607SCT-ND 1329920-VZH101M1ETR-0607S VZH101M1ETR-0607S
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details