Surge Components, Inc. Capacitors - Aluminum Electrolytic Capacitors VZH101M1CTR-0606CS

Description
Manufacturer: SURGE Win Source Part Number: 1329899-VZH101M1CTR- 0606CS Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Tape & Reel (TR),Strip Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Impedance: 340 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: 3A001 Fake Threat In the Open Market: 76 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: 2616-VZH101M1CTR-060 6CSTR,2616-VZH101M1C TR-0606CS RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 230 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: SURGE Win Source Part Number: 1329899-VZH101M1CTR- 0606CS Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Tape & Reel (TR),Strip Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Impedance: 340 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: 3A001 Fake Threat In the Open Market: 76 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: 2616-VZH101M1CTR-060 6CSTR,2616-VZH101M1C TR-0606CS RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 230 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1329899-VZH101M1CTR-0606CS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1329899-VZH101M1CTR-0606CS
Capacitors - Aluminum Electrolytic Capacitors 1329899-VZH101M1CTR-0606CS
Manufacturer: SURGE Win Source Part Number: 1329899-VZH101M1CTR- 0606CS Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Tape & Reel (TR),Strip Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Impedance: 340 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: 3A001 Fake Threat In the Open Market: 76 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: 2616-VZH101M1CTR-060 6CSTR,2616-VZH101M1C TR-0606CS RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 230 mA @ 100 kHz

Manufacturer: SURGE
Win Source Part Number: 1329899-VZH101M1CTR-0606CS
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Tape & Reel (TR),Strip
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Impedance: 340 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: 3A001
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: 2616-VZH101M1CTR-0606CSTR,2616-VZH101M1CTR-0606CS
RoHS Status: ROHS3 Compliant
Ripple Current @ High Frequency: 230 mA @ 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1329899-VZH101M1CTR-0606CS
Product Name Capacitors - Aluminum Electrolytic Capacitors
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers