CAPACITOR, ELECTROLYTIC, 35V, 22 Product overview: VEJ221M1VTR-0810S from SURGE is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-VEJ221M1VTR-0810S
CAP ALUM 35V POLAR
CAP ALUM 35V POLAR
CAP ALUM 35V POLAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-VEJ221M1VTR-0810S | 4403-VEJ221M1VTR-0810STR-ND | 4403-VEJ221M1VTR-0810SDKR-ND |
| Product Name | 35V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 220 microF | ||
| WVDC | 35 volts |