Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Capacitance: 0.22μF
Voltage Rating (DC): 5.7 kV
Diameter: 0.374" (9.50mm)
Length: 0.50' (152.4mm)
Life (Hours): 1000 hours
Tolerance: ±20%
Ripple Current: 2.7A
Height: 0.650" (16.50mm)
Manufacturer: AMIS
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS |
| Category | Developement Board |