Surge Components, Inc. Aluminum Electrolytic Capacitors VE-221M1CTR-0607S

Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4403-VE-221M1CTR-0607SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VE-221M1CTR-0607SCT-ND
Aluminum Electrolytic Capacitors 4403-VE-221M1CTR-0607SCT-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VE-221M1CTR-0607STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VE-221M1CTR-0607STR-ND
Aluminum Electrolytic Capacitors 4403-VE-221M1CTR-0607STR-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4403-VE-221M1CTR-0607SDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-VE-221M1CTR-0607SDKR-ND
Aluminum Electrolytic Capacitors 4403-VE-221M1CTR-0607SDKR-ND
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1330996-VE-221M1CTR-0607S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330996-VE-221M1CTR-0607S
Capacitors - Aluminum Electrolytic Capacitors 1330996-VE-221M1CTR-0607S
Manufacturer: SURGE Win Source Part Number: 1330996-VE-221M1CTR- 0607S Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Tape & Reel (TR),Strip Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can - SMD ECCN: 3A001 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: 2616-VE-221M1CTR-060 7S,2616-VE-221M1CTR- 0607STR RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 124 mA @ 120 Hz

Manufacturer: SURGE
Win Source Part Number: 1330996-VE-221M1CTR-0607S
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Tape & Reel (TR),Strip
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can - SMD
ECCN: 3A001
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: 2616-VE-221M1CTR-0607S,2616-VE-221M1CTR-0607STR
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 124 mA @ 120 Hz

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 4403-VE-221M1CTR-0607SCT-ND 4403-VE-221M1CTR-0607SDKR-ND 1330996-VE-221M1CTR-0607S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers