100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
CAP ALUM 100UF 20% 25V SMD
Win Source Part Number: 1307285-VE-101M1ETR-
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: VE
Package: Tape & Reel (TR),Strip
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.248" Dia (6.30mm)
ECCN: 3A001
Fake Threat In the Open Market: 83 pct.
HTSUS: 8532.22.0020
Mfr: SURGE
Other Names: 2616-VE-101M1ETR-060
Ripple Current @ Low Frequency: 109 mA @ 120 Hz
CAP ALUM 100UF 20% 25V SMD
| DigiKey | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4403-VE-101M1ETR-0607SCT-ND | 4403-VE-101M1ETR-0607SDKR-ND | 1307285-VE-101M1ETR-0607S | VE-101M1ETR-0607S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |