Surge Components, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes V7

Description
Win Source Part Number: 1361825-V7 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: SURGE Series: V7 Package: Bag Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: Vendor Undefined ECCN: 3A001 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 6pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1361825-V7 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: SURGE Series: V7 Package: Bag Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: Vendor Undefined ECCN: 3A001 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 6pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1361825-V7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1361825-V7
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1361825-V7
Win Source Part Number: 1361825-V7 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: SURGE Series: V7 Package: Bag Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: Vendor Undefined ECCN: 3A001 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 6pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1361825-V7
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: SURGE
Series: V7
Package: Bag
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: Vendor Undefined
ECCN: 3A001
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1361825-V7
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 0.9800 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 W Surface Mount Shunt Connected PIN Diode - SMP1331-085LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4970US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 144 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-04,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers