Surge Components, Inc. Diodes, Rectifiers - Single - SK5B5C SK5B5C

Description
Manufacturer: Surge Components Win Source Part Number: 850500-SK5B5C Features: Diode 150 V Package: Bag Categories: Discrete Semiconductor Products ECCN: 3A001 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Surge Components Win Source Part Number: 850500-SK5B5C Features: Diode 150 V Package: Bag Categories: Discrete Semiconductor Products ECCN: 3A001 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK5B5C - 850500-SK5B5C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK5B5C
850500-SK5B5C
Diodes, Rectifiers - Single - SK5B5C 850500-SK5B5C
Manufacturer: Surge Components Win Source Part Number: 850500-SK5B5C Features: Diode 150 V Package: Bag Categories: Discrete Semiconductor Products ECCN: 3A001 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Surge Components
Win Source Part Number: 850500-SK5B5C
Features: Diode 150 V
Package: Bag
Categories: Discrete Semiconductor Products
ECCN: 3A001
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 850500-SK5B5C
Product Name Diodes, Rectifiers - Single - SK5B5C
Diode Type Diode 150 V
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1320-996 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Rectifier Diode - 1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16VY,165 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers