Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
SURGE COMPONENTS, INC.
SK2B -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Surge Components, Inc.
Discrete Semiconductor Products - Diodes - Rectifiers
SK2B
Description
DIODE SCHOTTKY 100V 2A DO214AA
Shenzhen Shengyu Electronics Technology Limited
Done
Description
DIODE SCHOTTKY 100V 2A DO214AA
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK2B
Discrete Semiconductor Products - Diodes - Rectifiers
SK2B
DIODE SCHOTTKY 100V 2A DO214AA
DIODE SCHOTTKY 100V 2A DO214AA
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Rectifiers
Product Number
SK2B
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Package
SMB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1658331
Specs
Rectifier Configuration / Technology
Schottky
Package
SOD-123; Sod123f
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
High Current Power Rectifiers
HRSET040103
Specs
I
FSM
250 amps
I
F
30000 mA
t
rr
2000 ns
View Details
Nexperia B.V.
Discrete Semiconductor Products - Diodes - RF Diodes
BAT17,235
Specs
Configuration
Single
Diode Type
Schottky; Schottky - Single
Package
TO-236-3, SC-59, SOT-23-3
View Details
6
suppliers
Sensata Technologies
Discrete Semiconductor Products - Diodes - Rectifiers
CRNB25-1200PT
Specs
Package
TO-220
Life Cycle Stage
Removed
V
F
1.1 volts
View Details