CAP ALUM 10V POLAR
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 4403-RZW392M1ABK-1620S-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |