Surge Components, Inc.
Aluminum Electrolytic Capacitors
RXW152M1VBK-1335S
Description
CAP ALUM 35V POLAR
Request a Quote
Email Supplier
Datasheet
Description
CAP ALUM 35V POLAR
Request a Quote
Email Supplier
Datasheet
Technical Specifications
Product Category
Capacitors
Product Number
4403-RXW152M1VBK-1335S-ND
Product Name
Aluminum Electrolytic Capacitors
Configuration / Form Factor
Leaded Capacitor
Applications
General Purpose
Features
Polarized
Operating Temperature
-55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data
Similar Products
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
High Frequency; RF / Microwave
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details