10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 4403-RUA100M1HBK-0811S-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |