Surge Components, Inc. Aluminum Electrolytic Capacitors LSG271M2W---2550S

Description
CAP ALUM 270UF 20% 450V SNAP IN
Request a Quote Datasheet
Description
CAP ALUM 270UF 20% 450V SNAP IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4403-LSG271M2W---2550S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4403-LSG271M2W---2550S-ND
Aluminum Electrolytic Capacitors 4403-LSG271M2W---2550S-ND
CAP ALUM 270UF 20% 450V SNAP IN

CAP ALUM 270UF 20% 450V SNAP IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 4403-LSG271M2W---2550S-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details