Surge Components, Inc. Aluminum - Polymer Capacitors HBW471M1CTR-1010S

Description
470µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 4403-HBW471M1CTR-1010STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
4403-HBW471M1CTR-1010STR-ND
Aluminum - Polymer Capacitors 4403-HBW471M1CTR-1010STR-ND
470µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

470µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 4403-HBW471M1CTR-1010SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
4403-HBW471M1CTR-1010SCT-ND
Aluminum - Polymer Capacitors 4403-HBW471M1CTR-1010SCT-ND
CAP ALUM HYB 470UF 20% 16V SMD

CAP ALUM HYB 470UF 20% 16V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 4403-HBW471M1CTR-1010SDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
4403-HBW471M1CTR-1010SDKR-ND
Aluminum - Polymer Capacitors 4403-HBW471M1CTR-1010SDKR-ND
CAP ALUM HYB 470UF 20% 16V SMD

CAP ALUM HYB 470UF 20% 16V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - HBW471M1CTR-1010S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
HBW471M1CTR-1010S
Aluminum - Polymer Capacitors HBW471M1CTR-1010S
CAP ALUM POLY HYB 470UF 16V SMD

CAP ALUM POLY HYB 470UF 16V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4403-HBW471M1CTR-1010STR-ND 4403-HBW471M1CTR-1010SDKR-ND HBW471M1CTR-1010S
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details