CAP ALUM HYBRID 27UF 20% 35V SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 4403-HBW270M1VTR-0606STR-ND |
| Product Name | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 27 microF |