Surge Components, Inc. Bridge Rectifiers - GBPC5010W GBPC5010W

Description
Manufacturer: Surge Components Win Source Part Number: 849055-GBPC5010W Series: GBPC50 Features: Bridge Rectifier 1000 V Package: Bag Categories: Discrete Semiconductor Products ECCN: 3A001 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Surge Components Win Source Part Number: 849055-GBPC5010W Series: GBPC50 Features: Bridge Rectifier 1000 V Package: Bag Categories: Discrete Semiconductor Products ECCN: 3A001 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC5010W - 849055-GBPC5010W - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC5010W
849055-GBPC5010W
Bridge Rectifiers - GBPC5010W 849055-GBPC5010W
Manufacturer: Surge Components Win Source Part Number: 849055-GBPC5010W Series: GBPC50 Features: Bridge Rectifier 1000 V Package: Bag Categories: Discrete Semiconductor Products ECCN: 3A001 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Surge Components
Win Source Part Number: 849055-GBPC5010W
Series: GBPC50
Features: Bridge Rectifier 1000 V
Package: Bag
Categories: Discrete Semiconductor Products
ECCN: 3A001
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 849055-GBPC5010W
Product Name Bridge Rectifiers - GBPC5010W
Diode Type Bridge Rectifier 1000 V
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-0-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1220300 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details