SURGE COMPONENTS, INC.
GBL4J -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
Surge Components, Inc.
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBL4J
Description
4A -600V - GBL - BRIDGE
-
Shenzhen Shengyu Electronics Technology Limited
Description
4A -600V - GBL - BRIDGE
Suppliers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBL4J
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
GBL4J |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Low Leakage
RoHS Compliant
RoHS
VF
0.9000 to 9.00E-4 volts
View Details
8 suppliers
Fuji Electric Corp. of America
Package
TO-220
IO
10 amps
VRRM
200 volts
View Details