Surge Components, Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ8J

Description
Win Source Part Number: 1382147-GBJ8J Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Series: GBJ8 Package: Bag Standard Package: 1 pcs Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-SIP, GBJ Supplier Device Package: GBJ-6 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: 3A001 Fake Threat In the Open Market: 64 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Surge Components Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382147-GBJ8J Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Series: GBJ8 Package: Bag Standard Package: 1 pcs Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-SIP, GBJ Supplier Device Package: GBJ-6 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: 3A001 Fake Threat In the Open Market: 64 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Surge Components Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1382147-GBJ8J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1382147-GBJ8J
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1382147-GBJ8J
Win Source Part Number: 1382147-GBJ8J Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Series: GBJ8 Package: Bag Standard Package: 1 pcs Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-SIP, GBJ Supplier Device Package: GBJ-6 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: 3A001 Fake Threat In the Open Market: 64 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Surge Components Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382147-GBJ8J
Category: Discrete Semiconductor Products>Diodes>Bridge Rectifiers
Series: GBJ8
Package: Bag
Standard Package: 1 pcs
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GBJ
Supplier Device Package: GBJ-6
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: 3A001
Fake Threat In the Open Market: 64 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Surge Components
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ8J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ8J
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ8J
8A -600V - GBJ - BRIDGE

8A -600V - GBJ - BRIDGE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 1382147-GBJ8J GBJ8J
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diodes - F30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
150V 250MW Diode and Rectifier - 284-BAR6403WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
8 suppliers
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details