SURGE COMPONENTS, INC.
GBJ6G -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
Surge Components, Inc.
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ6G
Description
6A -400V - GBJ - BRIDGE
-
Shenzhen Shengyu Electronics Technology Limited
Description
6A -400V - GBJ - BRIDGE
Suppliers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ6G
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
GBJ6G |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
7 suppliers
Fuji Electric Corp. of America
Package
TFP
IO
20 amps
VRRM
400 volts
View Details