Surge Components, Inc. Bridge Rectifiers - GBJ15J GBJ15J

Description
Manufacturer: Surge Components Win Source Part Number: 919515-GBJ15J Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ(5S) Package: Bag Package: 4-SIP, KBJ Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: GBJ(5S) ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Surge Components Win Source Part Number: 919515-GBJ15J Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ(5S) Package: Bag Package: 4-SIP, KBJ Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: GBJ(5S) ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ15J - 919515-GBJ15J - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ15J
919515-GBJ15J
Bridge Rectifiers - GBJ15J 919515-GBJ15J
Manufacturer: Surge Components Win Source Part Number: 919515-GBJ15J Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ(5S) Package: Bag Package: 4-SIP, KBJ Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: GBJ(5S) ECCN: 3A001 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Surge Components
Win Source Part Number: 919515-GBJ15J
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ(5S)
Package: Bag
Package: 4-SIP, KBJ
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: GBJ(5S)
ECCN: 3A001
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet
15A -600V Diode and Rectifier - 299-GBJ15J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A -600V Diode and Rectifier
299-GBJ15J
15A -600V Diode and Rectifier 299-GBJ15J
15A -600V - GBJ - BRIDGE Product overview: GBJ15J from SURGE is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, -600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, -600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ15J can be used for catalog matching and distributor lookup.

15A -600V - GBJ - BRIDGE Product overview: GBJ15J from SURGE is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, -600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, -600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ15J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 919515-GBJ15J 299-GBJ15J
Product Name Bridge Rectifiers - GBJ15J 15A -600V Diode and Rectifier
Diode Type Bridge Rectifier Single Phase Standard 600 V Through Hole GBJ(5S)
Unlock Full Specs
to access all available technical data