Win Source Part Number: 1366780-FF7
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: SURGE
Package: Bag
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: Vendor Undefined
ECCN: 3A001
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 8.2pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE GEN PURP 1KV 1A SOD123FL
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1366780-FF7 | FF7 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.3 volts | 1.3 volts |
| VR | 1000 volts | |
| IR | 0.0050 mA | |
| trr | 500 ns |