Manufacturer: Sure Electronics
Win Source Part Number: 930005-LPAB2X2-PAM88
Series: LPAB
Features: PAM8803 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Package: Box
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.40.2000
Other Part Number: AA-AB32131, 3471-LPAB2X2-PAM8803
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 930005-LPAB2X2-PAM8803 |
| Product Name | Evaluation Boards - Audio Amplifiers - LPAB2X2-PAM8803 |
| Operation Class | Class D |