Supermicro Computer, Inc. X9SCi-LN4F X9SCI-LN4F

Description
Key Features 1. Single socket H2 (LGA 1155) supports Intel® Xeon® E3-1200 family, Intel® 2nd Generation Core i3 & Intel® Pentium® family processors 2. Intel® C204 PCH Chipset 3. Up to 32GB DDR3 ECC 1333MHz UDIMMs in 4 sockets 4. 1 (x16) PCI-E 2.0 slot and 1 PCI 32-bit slot 5. Quad LAN, 4x GbE LAN ports; Intel® 82574L 6. 4x SATA (3Gbps) w/ RAID 0, 1, 5, 10; 2x SATA (6Gbps) w/ RAID 0, 1 7. 8x USB 2.0 ports (2 rear + 6 via headers) 8. DOM power connector support 9. Integrated IPMI 2.0 with KVM and Dedicated LAN
Description
Key Features 1. Single socket H2 (LGA 1155) supports Intel® Xeon® E3-1200 family, Intel® 2nd Generation Core i3 & Intel® Pentium® family processors 2. Intel® C204 PCH Chipset 3. Up to 32GB DDR3 ECC 1333MHz UDIMMs in 4 sockets 4. 1 (x16) PCI-E 2.0 slot and 1 PCI 32-bit slot 5. Quad LAN, 4x GbE LAN ports; Intel® 82574L 6. 4x SATA (3Gbps) w/ RAID 0, 1, 5, 10; 2x SATA (6Gbps) w/ RAID 0, 1 7. 8x USB 2.0 ports (2 rear + 6 via headers) 8. DOM power connector support 9. Integrated IPMI 2.0 with KVM and Dedicated LAN
Datasheet
Datasheet Summary
Powered by GS/AI

The X9SCi-LN4F motherboard from Supermicro Computer, Inc. is designed to support a single Intel Xeon E3-1200 series processor, as well as 2nd generation Intel Core i3, Pentium, and Celeron processors, utilizing the LGA 1155 socket. It features the Intel C204 chipset, which enhances system performance and storage capabilities, making it suitable for high-end server applications. This motherboard supports up to 32GB of DDR3 ECC memory across four DIMM slots, ensuring reliable operation in critical environments. It includes one PCI-E 2.0 x16 slot and one 32-bit PCI slot for expansion options. Networking is facilitated through four Gigabit Ethernet ports powered by the Intel 82574L controller, while storage options include four SATA 3Gbps ports with RAID support and two SATA 6Gbps ports. Additionally, the X9SCi-LN4F is equipped with eight USB 2.0 ports and supports a dedicated LAN for integrated IPMI 2.0 with KVM functionality, allowing for remote management. This motherboard is intended for installation and servicing by professional technicians, making it a robust choice for server builds requiring reliability and performance.

Datasheet Summary
Powered by GS/AI

The X9SCi-LN4F motherboard from Supermicro Computer, Inc. is designed to support a single Intel Xeon E3-1200 series processor, as well as 2nd generation Intel Core i3, Pentium, and Celeron processors, utilizing the LGA 1155 socket. It features the Intel C204 chipset, which enhances system performance and storage capabilities, making it suitable for high-end server applications. This motherboard supports up to 32GB of DDR3 ECC memory across four DIMM slots, ensuring reliable operation in critical environments. It includes one PCI-E 2.0 x16 slot and one 32-bit PCI slot for expansion options. Networking is facilitated through four Gigabit Ethernet ports powered by the Intel 82574L controller, while storage options include four SATA 3Gbps ports with RAID support and two SATA 6Gbps ports. Additionally, the X9SCi-LN4F is equipped with eight USB 2.0 ports and supports a dedicated LAN for integrated IPMI 2.0 with KVM functionality, allowing for remote management. This motherboard is intended for installation and servicing by professional technicians, making it a robust choice for server builds requiring reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
X9SCi-LN4F - X9SCI-LN4F - Supermicro Computer, Inc.
San Jose, CA, USA
X9SCi-LN4F
X9SCI-LN4F
X9SCi-LN4F X9SCI-LN4F
Key Features 1. Single socket H2 (LGA 1155) supports Intel® Xeon® E3-1200 family, Intel® 2nd Generation Core i3 & Intel® Pentium® family processors 2. Intel® C204 PCH Chipset 3. Up to 32GB DDR3 ECC 1333MHz UDIMMs in 4 sockets 4. 1 (x16) PCI-E 2.0 slot and 1 PCI 32-bit slot 5. Quad LAN, 4x GbE LAN ports; Intel® 82574L 6. 4x SATA (3Gbps) w/ RAID 0, 1, 5, 10; 2x SATA (6Gbps) w/ RAID 0, 1 7. 8x USB 2.0 ports (2 rear + 6 via headers) 8. DOM power connector support 9. Integrated IPMI 2.0 with KVM and Dedicated LAN

Key Features

1. Single socket H2 (LGA 1155) supports
Intel® Xeon® E3-1200 family, Intel®
2nd Generation Core i3 & Intel®
Pentium® family processors

2. Intel® C204 PCH Chipset

3. Up to 32GB DDR3 ECC 1333MHz
UDIMMs in 4 sockets

4. 1 (x16) PCI-E 2.0 slot and
1 PCI 32-bit slot

5. Quad LAN, 4x GbE LAN ports;
Intel® 82574L

6. 4x SATA (3Gbps) w/ RAID 0, 1, 5, 10;
2x SATA (6Gbps) w/ RAID 0, 1

7. 8x USB 2.0 ports
(2 rear + 6 via headers)

8. DOM power connector support

9. Integrated IPMI 2.0 with KVM and
Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X9SCI-LN4F
Product Name X9SCi-LN4F
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-02A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2314 SoC with AMD Radeon™ Graphics
Power Connectors AT; ATX
Processor Speed 3.5 GHz
View Details
 - IMBA-880 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
Nano-ITX Board - NANO-8045L - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Form Factor ITX / MiniITX; Nano ITX
View Details