Supermicro Computer, Inc. X9SCD-F X9SCD-F

Description
Key Features 1. Socket H2 (LGA 1155) supports Intel Xeon processor E3-1200 family 2. Intel® C204 PCH Chipset 3. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs in 4 sockets 4. 1 (x8) PCI-E 2.0 slot and 1 (x8) Micro-LP PCI-E 2.0 slot 5. 2x SATA3 HDD support to BP (6Gbps) 2x SATA2 headers expansion 6. 2 internal USB (1 header + 1 type A) 7. DOM power connector support 8. Integrated IPMI 2.0 with KVM and Dedicated LAN
Description
Key Features 1. Socket H2 (LGA 1155) supports Intel Xeon processor E3-1200 family 2. Intel® C204 PCH Chipset 3. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs in 4 sockets 4. 1 (x8) PCI-E 2.0 slot and 1 (x8) Micro-LP PCI-E 2.0 slot 5. 2x SATA3 HDD support to BP (6Gbps) 2x SATA2 headers expansion 6. 2 internal USB (1 header + 1 type A) 7. DOM power connector support 8. Integrated IPMI 2.0 with KVM and Dedicated LAN
Datasheet
Datasheet Summary
Powered by GS/AI

The X9SCD-F motherboard from Supermicro is designed for micro cloud node applications and supports Intel Xeon E3-1200 series processors via an H2 socket (LGA 1155). It features the Intel C204 PCH chipset and supports up to 32 GB of DDR3 ECC UDIMMs across four sockets. The motherboard includes two SATA 3.0 ports capable of 6 Gb/sec, one 10/100 IPMI LAN, and a KVM connector on the I/O panel, making it suitable for cost-effective microcloud solutions in a compact form factor. Additionally, it offers one x8 PCI-E 2.0 slot and one x8 Micro-LP PCI-E 2.0 slot, along with two internal USB ports and a DOM power connector. This product is intended for professional installation and servicing.

Datasheet Summary
Powered by GS/AI

The X9SCD-F motherboard from Supermicro is designed for micro cloud node applications and supports Intel Xeon E3-1200 series processors via an H2 socket (LGA 1155). It features the Intel C204 PCH chipset and supports up to 32 GB of DDR3 ECC UDIMMs across four sockets. The motherboard includes two SATA 3.0 ports capable of 6 Gb/sec, one 10/100 IPMI LAN, and a KVM connector on the I/O panel, making it suitable for cost-effective microcloud solutions in a compact form factor. Additionally, it offers one x8 PCI-E 2.0 slot and one x8 Micro-LP PCI-E 2.0 slot, along with two internal USB ports and a DOM power connector. This product is intended for professional installation and servicing.

Suppliers

Company
Product
Description
Supplier Links
X9SCD-F - X9SCD-F - Supermicro Computer, Inc.
San Jose, CA, USA
X9SCD-F
X9SCD-F
X9SCD-F X9SCD-F
Key Features 1. Socket H2 (LGA 1155) supports Intel Xeon processor E3-1200 family 2. Intel® C204 PCH Chipset 3. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs in 4 sockets 4. 1 (x8) PCI-E 2.0 slot and 1 (x8) Micro-LP PCI-E 2.0 slot 5. 2x SATA3 HDD support to BP (6Gbps) 2x SATA2 headers expansion 6. 2 internal USB (1 header + 1 type A) 7. DOM power connector support 8. Integrated IPMI 2.0 with KVM and Dedicated LAN

Key Features

1. Socket H2 (LGA 1155) supports
Intel Xeon processor E3-1200 family

2. Intel® C204 PCH Chipset

3. Up to 32GB DDR3 ECC 1333/1066MHz
UDIMMs in 4 sockets

4. 1 (x8) PCI-E 2.0 slot and
1 (x8) Micro-LP PCI-E 2.0 slot

5. 2x SATA3 HDD support to BP (6Gbps)
2x SATA2 headers expansion

6. 2 internal USB (1 header + 1 type A)

7. DOM power connector support

8. Integrated IPMI 2.0 with KVM and
Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X9SCD-F
Product Name X9SCD-F
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard AMD Ryzen™ Embedded 7000 Series processors - AIMB-523BF-6AA1U - Advantech
Specs
Chipset B650
Form Factor MicroATX
Power Connectors ATX
View Details
Intel® Core™ i7/i5/i3 ATX Motherboard - NAF95-Q87 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Intel Mini-ITX Board - WADE-8013 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Dual Core/Quad Core
CPU Socket LGA 1155
Chipset INTEL
View Details
 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details