Supermicro Computer, Inc. X9SCA X9SCA

Description
Key Features 1. Single socket H2 (LGA 1155) supports Intel® Xeon® E3-1200 family, Intel® 2nd Generation Core i3 & Intel® Pentium® family processors 2. Intel® C204 PCH Chipset 3. Up to 32GB DDR3 ECC 1333MHz UDIMMs in 4 sockets 4. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0 (in x8), and 3 PCI 32-bit slots 5. 2x GbE LAN ports; Intel® 82574L 6. 4x SATA (3Gbps) w/ RAID 0, 1, 5, 10; 2x SATA (6Gbps) w/ RAID 0, 1 7. 8x USB 2.0 ports (2 rear + 6 via headers) 8. DOM power connector support
Description
Key Features 1. Single socket H2 (LGA 1155) supports Intel® Xeon® E3-1200 family, Intel® 2nd Generation Core i3 & Intel® Pentium® family processors 2. Intel® C204 PCH Chipset 3. Up to 32GB DDR3 ECC 1333MHz UDIMMs in 4 sockets 4. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0 (in x8), and 3 PCI 32-bit slots 5. 2x GbE LAN ports; Intel® 82574L 6. 4x SATA (3Gbps) w/ RAID 0, 1, 5, 10; 2x SATA (6Gbps) w/ RAID 0, 1 7. 8x USB 2.0 ports (2 rear + 6 via headers) 8. DOM power connector support
Datasheet
Datasheet Summary
Powered by GS/AI

The X9SCA motherboard from Supermicro Computer, Inc. is designed for 3U/4U server platforms and supports a single Intel Xeon E3-1200 series processor, as well as 2nd generation Intel Core i3, Pentium, and Celeron processors in an LGA 1155 socket. It features the Intel C204 chipset, which enhances system performance and storage capabilities. The motherboard supports up to 32GB of DDR3 ECC memory across four DIMM slots, and offers various expansion options including one x16 PCI-E 2.0 slot, two x4 PCI-E 2.0 slots (configured as x8), and three 32-bit PCI slots. Networking is facilitated through two Gigabit Ethernet ports using the Intel 82574L controller. Storage options include four SATA 3Gbps ports with RAID support for levels 0, 1, 5, and 10, as well as two SATA 6Gbps ports with RAID 0 and 1 capabilities. Additionally, the X9SCA provides eight USB 2.0 ports for peripheral connectivity. This motherboard is intended for installation and servicing by professional technicians.

Datasheet Summary
Powered by GS/AI

The X9SCA motherboard from Supermicro Computer, Inc. is designed for 3U/4U server platforms and supports a single Intel Xeon E3-1200 series processor, as well as 2nd generation Intel Core i3, Pentium, and Celeron processors in an LGA 1155 socket. It features the Intel C204 chipset, which enhances system performance and storage capabilities. The motherboard supports up to 32GB of DDR3 ECC memory across four DIMM slots, and offers various expansion options including one x16 PCI-E 2.0 slot, two x4 PCI-E 2.0 slots (configured as x8), and three 32-bit PCI slots. Networking is facilitated through two Gigabit Ethernet ports using the Intel 82574L controller. Storage options include four SATA 3Gbps ports with RAID support for levels 0, 1, 5, and 10, as well as two SATA 6Gbps ports with RAID 0 and 1 capabilities. Additionally, the X9SCA provides eight USB 2.0 ports for peripheral connectivity. This motherboard is intended for installation and servicing by professional technicians.

Suppliers

Company
Product
Description
Supplier Links
X9SCA - X9SCA - Supermicro Computer, Inc.
San Jose, CA, USA
X9SCA
X9SCA
X9SCA X9SCA
Key Features 1. Single socket H2 (LGA 1155) supports Intel® Xeon® E3-1200 family, Intel® 2nd Generation Core i3 & Intel® Pentium® family processors 2. Intel® C204 PCH Chipset 3. Up to 32GB DDR3 ECC 1333MHz UDIMMs in 4 sockets 4. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0 (in x8), and 3 PCI 32-bit slots 5. 2x GbE LAN ports; Intel® 82574L 6. 4x SATA (3Gbps) w/ RAID 0, 1, 5, 10; 2x SATA (6Gbps) w/ RAID 0, 1 7. 8x USB 2.0 ports (2 rear + 6 via headers) 8. DOM power connector support

Key Features

1. Single socket H2 (LGA 1155) supports
Intel® Xeon® E3-1200 family, Intel®
2nd Generation Core i3 & Intel®
Pentium® family processors

2. Intel® C204 PCH Chipset

3. Up to 32GB DDR3 ECC 1333MHz
UDIMMs in 4 sockets

4. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0
(in x8), and 3 PCI 32-bit slots

5. 2x GbE LAN ports; Intel® 82574L

6. 4x SATA (3Gbps) w/ RAID 0, 1, 5, 10;
2x SATA (6Gbps) w/ RAID 0, 1

7. 8x USB 2.0 ports
(2 rear + 6 via headers)

8. DOM power connector support

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X9SCA
Product Name X9SCA
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V2000 Processor - AIMB-229VG2-00A1E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V2748
Power Connectors AT; ATX
Processor Speed 3.8 GHz
View Details
 - GENE-QM57 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel Celeron; Intel® Core i7/ i5
Chipset INTEL
Bus / Standard Mini Card x 1, LPC
View Details
ATX Intel Core 2 Duo/Pentium D LGA775 Processor Motherboard - CEX-i965Q - Computer Express L.L.C.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
Chipset 2 x Realtek 8111B GbE LAN
Bus / Standard ISA/EISA; PCI
View Details
5.25
American Portwell Technology Inc.
Specs
Processor / CPU Intel Celeron; Intel Pentium M or Celeron M
CPU Socket Socket 479
Chipset INTEL
View Details