Supermicro Computer, Inc. X8SIE X8SIE

Description
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Intel® 3420 Chipset 3. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 6x SATA (3 Gbps) Ports RAID 0, 1, 5, 10 6. 1 (x16) PCI-E 2.0, 1 (x4) PCI-E (using x8 slot) 1 32-bit PCI slot 7. 8x USB (2 rear, 2 on-board, 2 headers)
Description
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Intel® 3420 Chipset 3. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 6x SATA (3 Gbps) Ports RAID 0, 1, 5, 10 6. 1 (x16) PCI-E 2.0, 1 (x4) PCI-E (using x8 slot) 1 32-bit PCI slot 7. 8x USB (2 rear, 2 on-board, 2 headers)
Datasheet
Datasheet Summary
Powered by GS/AI

The X8SIE motherboard from Supermicro Computer, Inc. supports Intel® Xeon® processors from the 3400 series, utilizing an LGA 1156 socket. It features the Intel® 3420 chipset, which enhances performance in a compact form factor. The motherboard accommodates up to 32GB of DDR3 ECC Registered DIMM memory or 16GB of unbuffered DIMM memory, providing flexibility for various applications. Connectivity options include dual Intel® 82574L Gigabit Ethernet controllers, six SATA ports supporting RAID configurations (0, 1, 5, 10), and multiple expansion slots: one PCI-E 2.0 x16, one PCI-E x4 (using an x8 slot), and one 32-bit PCI slot. Additionally, it offers eight USB ports, ensuring ample connectivity for peripherals. This motherboard is designed for professional technicians and system integrators, making it suitable for server and workstation applications.

Datasheet Summary
Powered by GS/AI

The X8SIE motherboard from Supermicro Computer, Inc. supports Intel® Xeon® processors from the 3400 series, utilizing an LGA 1156 socket. It features the Intel® 3420 chipset, which enhances performance in a compact form factor. The motherboard accommodates up to 32GB of DDR3 ECC Registered DIMM memory or 16GB of unbuffered DIMM memory, providing flexibility for various applications. Connectivity options include dual Intel® 82574L Gigabit Ethernet controllers, six SATA ports supporting RAID configurations (0, 1, 5, 10), and multiple expansion slots: one PCI-E 2.0 x16, one PCI-E x4 (using an x8 slot), and one 32-bit PCI slot. Additionally, it offers eight USB ports, ensuring ample connectivity for peripherals. This motherboard is designed for professional technicians and system integrators, making it suitable for server and workstation applications.

Suppliers

Company
Product
Description
Supplier Links
X8SIE - X8SIE - Supermicro Computer, Inc.
San Jose, CA, USA
X8SIE
X8SIE
X8SIE X8SIE
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Intel® 3420 Chipset 3. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 6x SATA (3 Gbps) Ports RAID 0, 1, 5, 10 6. 1 (x16) PCI-E 2.0, 1 (x4) PCI-E (using x8 slot) 1 32-bit PCI slot 7. 8x USB (2 rear, 2 on-board, 2 headers)

Key Features

1. Intel® Xeon® X3400 / L3400 series,
Core™ i3 & Pentium® processors
with LGA 1156 socket

2. Intel® 3420 Chipset

3. Up to 32GB DDR3 1333/1066/800MHz
ECC Registered DIMM / 16GB
Unbuffered DIMM

4. Dual Intel® 82574L Gigabit Ethernet
Controllers

5. 6x SATA (3 Gbps) Ports
RAID 0, 1, 5, 10

6. 1 (x16) PCI-E 2.0,
1 (x4) PCI-E (using x8 slot)
1 32-bit PCI slot

7. 8x USB (2 rear, 2 on-board, 2 headers)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X8SIE
Product Name X8SIE
Unlock Full Specs
to access all available technical data

Similar Products

Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 - AIMB-279QF-LDB1U - Advantech
Specs
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Chipset Q670E
Processor Speed ? to 3.8 GHz
View Details
 - EMB-LN9T - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI
View Details
ATX Pentium D LGA775 Processor Industrial Motherboard - CEX-i9450 - Computer Express L.L.C.
Specs
Processor / CPU LGA775 Pentium 4/Pentium D/Celeron D
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
3.5
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI Express
View Details