Supermicro Computer, Inc. X8DTT-HEF+ (OEM Only) X8DTT-HEF+

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 1 (x16) PCI-E 2.0 slot 6. Integrated Matrox G200eW Graphics 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. 1 PCI-E 2.0 x8 supports SMCI SAS daughter card
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 1 (x16) PCI-E 2.0 slot 6. Integrated Matrox G200eW Graphics 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. 1 PCI-E 2.0 x8 supports SMCI SAS daughter card

Suppliers

Company
Product
Description
Supplier Links
X8DTT-HEF+ (OEM Only) - X8DTT-HEF+ - Supermicro Computer, Inc.
San Jose, CA, USA
X8DTT-HEF+ (OEM Only)
X8DTT-HEF+
X8DTT-HEF+ (OEM Only) X8DTT-HEF+
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Dual Intel® 82574L Gigabit Ethernet Controllers 5. 1 (x16) PCI-E 2.0 slot 6. Integrated Matrox G200eW Graphics 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. 1 PCI-E 2.0 x8 supports SMCI SAS daughter card

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Intel® 5520 (Tylersburg) Chipset

3. Up to 192GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM / 48GB
Unbuffered DIMM

4. Dual Intel® 82574L Gigabit
Ethernet Controllers

5. 1 (x16) PCI-E 2.0 slot

6. Integrated Matrox G200eW Graphics

7. Integrated IPMI 2.0 with KVM and
Dedicated LAN

8. 1 PCI-E 2.0 x8 supports SMCI SAS
daughter card

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X8DTT-HEF+
Product Name X8DTT-HEF+ (OEM Only)
Unlock Full Specs
to access all available technical data

Similar Products

 - EMB-945T - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
CPU Socket Socket 478
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
5.25
American Portwell Technology Inc.
Specs
Processor / CPU Intel Celeron; Intel Pentium 4
CPU Socket Socket 478
Chipset INTEL
View Details