Supermicro Computer, Inc. X8DTL-i X8DTL-i

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 6. 2 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E 2.0 (in x8 slot), 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 7. Integrated Matrox G200eW Graphics
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 6. 2 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E 2.0 (in x8 slot), 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 7. Integrated Matrox G200eW Graphics
Datasheet
Datasheet Summary
Powered by GS/AI

The X8DTL-i motherboard from Supermicro Computer, Inc. supports Intel® Xeon® processors from the 5500 and 5600 series, featuring QuickPath Interconnect (QPI) technology for enhanced system performance and scalability. It is designed for high-end high-performance computing (HPC) and cluster systems, making it suitable for intensive applications. This motherboard supports up to 96GB of DDR3 ECC Registered DIMM memory, with options for 24GB of unbuffered DIMM. It includes dual Intel® 82574L Gigabit Ethernet controllers for reliable networking capabilities. Storage options are provided through six SATA2 ports managed by the ICH10R controller. The X8DTL-i also features multiple PCI-E slots, including two x8 and one x4, along with two PCI 33MHz slots for additional expansion. Integrated graphics are provided by the Matrox G200eW, making it a versatile choice for various computing needs. The product is intended for installation and servicing by professional technicians, ensuring that it meets the demands of advanced users.

Datasheet Summary
Powered by GS/AI

The X8DTL-i motherboard from Supermicro Computer, Inc. supports Intel® Xeon® processors from the 5500 and 5600 series, featuring QuickPath Interconnect (QPI) technology for enhanced system performance and scalability. It is designed for high-end high-performance computing (HPC) and cluster systems, making it suitable for intensive applications. This motherboard supports up to 96GB of DDR3 ECC Registered DIMM memory, with options for 24GB of unbuffered DIMM. It includes dual Intel® 82574L Gigabit Ethernet controllers for reliable networking capabilities. Storage options are provided through six SATA2 ports managed by the ICH10R controller. The X8DTL-i also features multiple PCI-E slots, including two x8 and one x4, along with two PCI 33MHz slots for additional expansion. Integrated graphics are provided by the Matrox G200eW, making it a versatile choice for various computing needs. The product is intended for installation and servicing by professional technicians, ensuring that it meets the demands of advanced users.

Suppliers

Company
Product
Description
Supplier Links
X8DTL-i - X8DTL-i - Supermicro Computer, Inc.
San Jose, CA, USA
X8DTL-i
X8DTL-i
X8DTL-i X8DTL-i
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 6. 2 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E 2.0 (in x8 slot), 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 7. Integrated Matrox G200eW Graphics

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Intel® 5500 (Tylersburg) Chipset

3. Up to 96GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM / 24GB
Unbuffered DIMM

4. Dual Intel® 82574L Gigabit
Ethernet Controller

5. 6x SATA2 (3 Gbps) Ports via
ICH10R Controller

6. 2 (x8) PCI-E 2.0 (1 in x16 slot),
1 (x4) PCI-E 2.0 (in x8 slot),
1 (x4) PCI-E (in x8 slot),
2x PCI 33MHz slots

7. Integrated Matrox G200eW Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X8DTL-i
Product Name X8DTL-i
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard 8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-506F-00A3E - Advantech
Specs
Processor / CPU Intel Celeron; Intel Core i7/ i5/ i3/ Pentium/ Celeron
Chipset INTEL; Intel H310
Form Factor MicroATX
View Details
Intel® Core™ i7/i5/i3 ATX Motherboard - NAF95-Q87 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Industrial Micro ATX / Embedded Micro ATX Board - PEB-7530VLA - American Portwell Technology Inc.
Specs
Processor / CPU National Semiconductor Geode GX1
Chipset NS Geode GX1 and CS5530A
Bus / Standard ISA/EISA; PCI (optional feature); 1 x PCI/ISA
View Details
 - IPC-MP532R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details